WIMA Film Capacitors MKS2C021001A00KSSD

Description
CAP FILM 10000PF 10% 63VDC RAD
Request a Quote Datasheet
Description
CAP FILM 10000PF 10% 63VDC RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-MKS2C021001A00KSSD-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 10000PF 10% 63VDC RAD

CAP FILM 10000PF 10% 63VDC RAD

Buy Now Datasheet
Film Capacitors - 1082312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1082312
Film Capacitors 1082312
MKS2 Polyester Cap,63Vdc,10nF

MKS2 Polyester Cap,63Vdc,10nF

Supplier's Site
Film Capacitors - 1710720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1710720
Film Capacitors 1710720
MKS2 Polyester Cap,63Vdc,10nF

MKS2 Polyester Cap,63Vdc,10nF

Supplier's Site
Film Capacitors - MKS2C021001A00KSSD - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
MKS2C021001A00KSSD
Film Capacitors MKS2C021001A00KSSD
MKS 2 0.01 UF 63 VDC 2.5X6.5X7.2

MKS 2 0.01 UF 63 VDC 2.5X6.5X7.2

Supplier's Site
Capacitors - Film Capacitors MKS2C021001A00KSSD
MKS 2 0.01 F 63 VDC 2.5X6.5X7.2

MKS 2 0.01 F 63 VDC 2.5X6.5X7.2

Supplier's Site
Capacitor Pen Film 0.01Uf, 63V, 10%, Radial; Dielectric Type Wima - 26M1620 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.01Uf, 63V, 10%, Radial; Dielectric Type Wima
26M1620
Capacitor Pen Film 0.01Uf, 63V, 10%, Radial; Dielectric Type Wima 26M1620
CAPACITOR PEN FILM 0.01UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PEN FILM 0.01UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1928-MKS2C021001A00KSSD-ND 1082312 MKS2C021001A00KSSD MKS2C021001A00KSSD 26M1620
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Pen Film 0.01Uf, 63V, 10%, Radial; Dielectric Type Wima
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) 100 C (212 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details