WIMA Film Capacitors MKS2B042201F00JSSD

Description
CAP FILM 2.2UF 5% 50VDC RADIAL
Request a Quote Datasheet
Description
CAP FILM 2.2UF 5% 50VDC RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-MKS2B042201F00JSSD-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 2.2UF 5% 50VDC RADIAL

CAP FILM 2.2UF 5% 50VDC RADIAL

Buy Now Datasheet
Capacitors Film Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Film Capacitors
Capacitors Film Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: WIMA Category: Capacitors Film Capacitors Series: MKS 2 Package: Bulk Product Status: Active Capacitance: 2.2 µF Tolerance: ±5% Voltage Rating - AC: 30V Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized

Alternative Parts (Cross-Reference): Cross
Manufacturer: WIMA
Category: Capacitors Film Capacitors
Series: MKS 2
Package: Bulk
Product Status: Active
Capacitance: 2.2 µF
Tolerance: ±5%
Voltage Rating - AC: 30V
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized

Buy Now Datasheet
Capacitors - Film Capacitors - MKS2B042201F00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKS2B042201F00JSSD
Capacitors - Film Capacitors MKS2B042201F00JSSD
MKS 2 2.2 F 50 VDC 5X10X7.2 PCM

MKS 2 2.2 F 50 VDC 5X10X7.2 PCM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-MKS2B042201F00JSSD-ND MKS2B042201F00JSSD
Product Name Film Capacitors Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PSB700K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers