The MKS0F014700B00KSSD is a metallized polyester film capacitor with a capacitance of 4700 pF and a rated voltage of 250 VDC. It features a compact pin spacing of 2.5 mm, making it suitable for various PCB applications. The capacitor operates within a temperature range of -55°C to +105°C and has a self-healing property, enhancing its reliability in circuit applications. It complies with RoHS standards, ensuring it is free from hazardous substances. The capacitor is designed for general DC applications, including bypass, blocking, coupling, and decoupling. Its encapsulation is made from solvent-resistant, flame-retardant plastic, and it is available in bulk or taped and reeled for automated assembly processes. The product is characterized by a low dissipation factor and high insulation resistance, making it a reliable choice for engineers seeking efficient and durable capacitors for their projects.
4700pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 4700PF 10% 250VDC RAD
CAP FILM 4700PF 10% 250VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1618-ND | MKS0F014700B00KSSD | MKS0F014700B00KSSD |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |