WIMA Capacitors - Film Capacitors MKS0F013300B00KSSD

Description
MKS 02 3300 PF 250 VDC 2.5X7X4.6
Datasheet
Description
MKS 02 3300 PF 250 VDC 2.5X7X4.6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKS0F013300B00KSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKS0F013300B00KSSD
Capacitors - Film Capacitors MKS0F013300B00KSSD
MKS 02 3300 PF 250 VDC 2.5X7X4.6

MKS 02 3300 PF 250 VDC 2.5X7X4.6

Supplier's Site
Film Capacitor, Mks0 Series, 3300 Pf, 10%, Pet (Polyester), 250 V Rohs Compliant Wima - 74M3279 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mks0 Series, 3300 Pf, 10%, Pet (Polyester), 250 V Rohs Compliant Wima
74M3279
Film Capacitor, Mks0 Series, 3300 Pf, 10%, Pet (Polyester), 250 V Rohs Compliant Wima 74M3279
Film Capacitor, MKS0 Series, 3300 pF, 10%, PET (Polyester), 250 V RoHS Compliant: Yes

Film Capacitor, MKS0 Series, 3300 pF, 10%, PET (Polyester), 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MKS0F013300B00KSSD 74M3279
Product Name Capacitors - Film Capacitors Film Capacitor, Mks0 Series, 3300 Pf, 10%, Pet (Polyester), 250 V Rohs Compliant Wima
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - C11AHR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details