MKS 02 1000 pF 100 VDC 5% Standa
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | MKS0D011000B00KSSD |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | General Purpose; General Purpose |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |