Win Source Part Number: 1078995-MKP4O141007E
Category: Capacitors>Film Capacitors
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 400V
Voltage Rating - DC: 1000V (1kV)
Applications: High Frequency, Switching
Height - Seated (Max): 1.142" (29.00mm)
Standard Package: 154
Capacitance: 1 µF
Tolerance: ±10%
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 1.634" L x 0.669" W (41.50mm x 17.00mm)
Alternative Parts (Cross-Reference): R71QR41004010K; R474R41005001K; R474R410050A1K; B32674D8105K000; B32674D1105K000; B32674D8105K;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0070
Mfr: WIMA
Other Names: 1928-1593
1µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 1UF 10% 1KVDC RAD
CAP FILM 1UF 10% 1KVDC RAD
Film Capacitor, MKP4 Series, 1 F, 10%, PP (Polypropylene), 1 kV RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1078995-MKP4O141007E00KSSD | 1928-1593-ND | MKP4O141007E00KSSD | MKP4O141007E00KSSD | 46T6764 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkp4 Series, 1 F, 10%, Pp (Polypropylene), 1 Kv Rohs Compliant Wima |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 1000 volts | 1000 volts |