WIMA MKP 4 series metallized polypropylene film capacitors with a rated DC voltage of 1000 VDC, capacitance of 0.068 µF, and a tolerance of ±5%. Mounted with radial leads in PCM 15 mm configuration, the part has tinned wire terminations, a red plastic case with epoxy seal compliant with UL 94 V-0, and is rated for an operating temperature range of -55°C to +105°C. It meets AEC-Q200 qualification and RoHS 2015/863/EU requirements. The part supports a maximum pulse rise time of 850 V/µs at +40°C and has a dissipation factor of ≤25×10⁻⁴ at 100 kHz. It is available in taped and reeled format for automatic insertion.
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)
Termination: Solder
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT3 |