Film Capacitor, MKP4 Series, 0.01 F, 10%, PP (Polypropylene), 1 kV RoHS Compliant: Yes
MKP 4 0.01 F 1000 VDC 5.7X12.5X1
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 46T6759 | MKP4O121002F00KSSD |
| Product Name | Film Capacitor, Mkp4 Series, 0.01 F, 10%, Pp (Polypropylene), 1 Kv Rohs Compliant Wima | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |