MKP 4 0.047 F 630 VDC 5X11X13 PC
MKP 4 0.047 F 630 VDC 5X11X13 PC
Film Capacitor, MKP4 Series, 0.047 F, 10%, PP (Polypropylene), 630 V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-MKP4J024703F00KSSD-ND | MKP4J024703F00KSSD | 46T6756 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkp4 Series, 0.047 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant Wima |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency | High Frequency; High Frequency, Switching | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |