Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
0.33µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
Film Capacitor, MKP4 Series, 0.33 F, 5%, PP (Polypropylene), 250 V RoHS Compliant: Yes
CAP FILM 0.33UF 5% 250VDC RAD
CAP FILM 0.33UF 5% 250VDC RAD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1541-ND | 46T6750 | MKP4F033304C00JSSD | MKP4F033304C00JSSD | |
| Product Name | Connectors,Interconnects | Film Capacitors | Film Capacitor, Mkp4 Series, 0.33 F, 5%, Pp (Polypropylene), 250 V Rohs Compliant Wima | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Tolerance | 20 (+/- %) | 5 (+/- %) | |||
| WVDC | 125 volts | 250 volts | |||
| WVAC | 42 volts | 160 volts | 160 volts | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |