Film Capacitor, MKP2 Series, 0.047 F, 10%, PP (Polypropylene), 630 V RoHS Compliant: Yes
MKP 2 0.047 F 630 VDC 8.5X14X7.2
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 46T6747 | MKP2J024701M00KSSD |
| Product Name | Film Capacitor, Mkp2 Series, 0.047 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant Wima | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | High Frequency; Automotive; Automotive; High Frequency, Switching |