6800pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
CAP FILM 6800PF 10% 630VDC RAD
Film Capacitor, MKP2 Series, 6800 pF, 10%, PP (Polypropylene), 630 V RoHS Compliant: Yes
CAP FILM 6800PF 10% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1532-ND | MKP2J016801C00KSSD | 46T6745 | MKP2J016801C00KSSD |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkp2 Series, 6800 Pf, 10%, Pp (Polypropylene), 630 V Rohs Compliant Wima | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |