10000pF Film Capacitor 40V 63V Polypropylene (PP), Metallized Radial
Manufacturer: WIMA
Win Source Part Number: 885084-MKP2C021001B0
Operating Temperature Range: -55°C ~ 100°C
Features: 10000 pF Film Capacitor 40V 63V Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.25.0010
Cap Film 0.01uF 63V PP 5% (7.2 X 3 X 7.5mm) Radial 5mm 100°C Bulk Product overview: MKP2C021001B00JSSD from WIMA is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP2C021001B00JSS
CAP FILM 10000PF 5% 63VDC RAD
CAP FILM 10000PF 5% 63VDC RAD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1495-ND | 885084-MKP2C021001B00JSSD | 62-MKP2C021001B00JSSD | MKP2C021001B00JSSD | MKP2C021001B00JSSD |
| Product Name | Film Capacitors | Film Capacitors - MKP2C021001B00JSSD | 0.01uF 63V Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 85 C (-67 to 185 F) | -55 to 100 C (-67 to 212 F) |