0.68µF Film Capacitor 700V 3000V (3kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.68UF 10% 3KVDC RADIAL
CAP, 0.68UF, 3KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.68UF 10% 3KVDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-MKP1W036807J00KSSD-ND | MKP1W036807J00KSSD | 69AH1101 | MKP1W036807J00KSSD |
| Product Name | Film Capacitors | Film Capacitors | Cap, 0.68Uf, 3Kv, Film, Radial Rohs Compliant Wima | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |