The MKP1W032207F00KSSD is a film capacitor from Lingto Electronic Limited, designed for pulse applications. It features a capacitance of 0.22 µF with a tolerance of ±10% and a rated voltage of 3000 VDC. The capacitor is constructed with a polypropylene (PP) dielectric and double-sided metallized electrodes, ensuring a self-healing capability and low dissipation factor. It operates effectively within a temperature range of -55°C to +105°C and is AEC-Q200 qualified, making it suitable for automotive applications. The device is compliant with RoHS standards and is available in a radial configuration. Typical applications include switch mode power supplies, audio/video equipment, and lighting systems. The encapsulation is solvent-resistant and flame-retardant, providing additional durability.
0.22µF Film Capacitor 700V 3000V (3kV) Polypropylene (PP), Metallized Radial
CAP, 0.22UF, 3KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.22UF 10% 3KVDC RADIAL
CAP FILM 0.22UF 10% 3KVDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-MKP1W032207F00KSSD-ND | 69AH1100 | MKP1W032207F00KSSD | MKP1W032207F00KSSD |
| Product Name | Film Capacitors | Cap, 0.22Uf, 3Kv, Film, Radial Rohs Compliant Wima | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |