0.22µF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP, 0.22UF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.22UF 10% 1KVDC RAD
CAP FILM 0.22UF 10% 1KVDC RAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1443-ND | 92AH5563 | MKP1O132206B00KSSD | MKP1O132206B00KSSD |
| Product Name | Film Capacitors | Cap, 0.22Uf, 1Kv, Film, Radial Rohs Compliant Wima | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |