WIMA Cap, 0.022Uf, 1Kv, Film, Radial Rohs Compliant Wima MKP1O122204C00KSSD

Description
CAP, 0.022UF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES
Datasheet
Description
CAP, 0.022UF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.022Uf, 1Kv, Film, Radial Rohs Compliant Wima - 92AH5559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 1Kv, Film, Radial Rohs Compliant Wima
92AH5559
Cap, 0.022Uf, 1Kv, Film, Radial Rohs Compliant Wima 92AH5559
CAP, 0.022UF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.022UF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1O122204C00KSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1O122204C00KSSD
Capacitors - Film Capacitors MKP1O122204C00KSSD
MKP 10 0.022 F 1000 VDC 6X12.5X1

MKP 10 0.022 F 1000 VDC 6X12.5X1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 92AH5559 MKP1O122204C00KSSD
Product Name Cap, 0.022Uf, 1Kv, Film, Radial Rohs Compliant Wima Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Applications General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details