Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078993-MKP1J032205F
Packaging: Bulk
Length: 26.5 mm
Mounting: SMD (SMT)
Capacitance: 220 nF
Tolerance: 10 %
Height: 18.5 mm
Width: 8.5 mm
Categories: OEM Parts(M-N)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 8.5 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 22.5 mm
Dielectric: PP
Lead Diameter: 800 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1078993-MKP1J032205F00KSSD |
| Product Name | OEM Parts - OEM Parts (M - N) - MKP1J032205F00KSSD |