Manufacturer: Keystone Electronics
Win Source Part Number: 858614-9309
Features: #6-32 Pan Head Machine Screw Slotted Drive Steel
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7318.15.5030
Other Part Number: 9309K, 9309K-ND, 36-9309
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858614-9309 |
| Product Name | Unclassified - 9309 |