WIMA Film Capacitors MKP1J022203F00JSSD

Description
MKP 10 0.022 F 630 VDC 5X11X13 P
Request a Quote Datasheet
Description
MKP 10 0.022 F 630 VDC 5X11X13 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-MKP1J022203F00JSSD-ND - DigiKey
Thief River Falls, MN, United States
MKP 10 0.022 F 630 VDC 5X11X13 P

MKP 10 0.022 F 630 VDC 5X11X13 P

Buy Now Datasheet
Film Capacitors - MKP1J022203F00JSSD - 984440-MKP1J022203F00JSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1J022203F00JSSD
984440-MKP1J022203F00JSSD
Film Capacitors - MKP1J022203F00JSSD 984440-MKP1J022203F00JSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984440-MKP1J022203F0 0JSSD Packaging: Bulk Termination: Radial Voltage Rating: 630 V Length: 13 mm Mounting: SMD (SMT) Capacitance: 22 nF Tolerance: 5 % Dielectric Material: Polypropylene Height: 12.5 mm Number of Pins: 2 Width: 6 mm Categories: Film Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 5 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 630 V Voltage Rating (DC): 630 V REACH SVHC: No SVHC Lead Pitch: 10 mm Dielectric: PP Lead Diameter: 600 µm

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984440-MKP1J022203F00JSSD
Packaging: Bulk
Termination: Radial
Voltage Rating: 630 V
Length: 13 mm
Mounting: SMD (SMT)
Capacitance: 22 nF
Tolerance: 5 %
Dielectric Material: Polypropylene
Height: 12.5 mm
Number of Pins: 2
Width: 6 mm
Categories: Film Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 5 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 630 V
Voltage Rating (DC): 630 V
REACH SVHC: No SVHC
Lead Pitch: 10 mm
Dielectric: PP
Lead Diameter: 600 µm

Buy Now
Capacitors - Film Capacitors MKP1J022203F00JSSD
MKP 10 0.022 F 630 VDC 5X11X13 P

MKP 10 0.022 F 630 VDC 5X11X13 P

Supplier's Site
Film Capacitor, Mkp1 Series, 0.022 F, 5%, Pp (Polypropylene), 630 V Rohs Compliant Wima - 46T6719 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkp1 Series, 0.022 F, 5%, Pp (Polypropylene), 630 V Rohs Compliant Wima
46T6719
Film Capacitor, Mkp1 Series, 0.022 F, 5%, Pp (Polypropylene), 630 V Rohs Compliant Wima 46T6719
Film Capacitor, MKP1 Series, 0.022 F, 5%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Film Capacitor, MKP1 Series, 0.022 F, 5%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-MKP1J022203F00JSSD-ND 984440-MKP1J022203F00JSSD MKP1J022203F00JSSD 46T6719
Product Name Film Capacitors Film Capacitors - MKP1J022203F00JSSD Capacitors - Film Capacitors Film Capacitor, Mkp1 Series, 0.022 F, 5%, Pp (Polypropylene), 630 V Rohs Compliant Wima
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Capacitance Range 22000 microF 0.0220 microF
Packing Method Bulk Bulk; Bulk Bulk; Bulk
RoHS Compliant Yes Yes
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details