MKP 10 2200 PF 630 VDC 4X9X10 PC
MKP 10 2200 PF 630 VDC 4X9X10 PC
Film Capacitor, MKP1 Series, 2200 pF, 5%, PP (Polypropylene), 630 V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-MKP1J012202C00JSSD-ND | MKP1J012202C00JSSD | 46T6717 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkp1 Series, 2200 Pf, 5%, Pp (Polypropylene), 630 V Rohs Compliant Wima |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |