2.2µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial
CAP FILM 2.2UF 10% 400VDC RAD
CAP FILM 2.2UF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1425-ND | MKP1G042207E00KSSD | MKP1G042207E00KSSD |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |