FKS 3 0.047 F 100 VDC 4X9.5X13 P
FKS 3 0.047 F 100 VDC 4X9.5X13 P
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1928-FKS3D024703D00JSSD-ND | FKS3D024703D00JSSD |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET) |
| Capacitance Range | 47000 microF | 0.0470 microF |