WIMA Film Capacitors FKS3D012202B00MSSD

Description
2200pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET) Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1371-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1371-ND
Film Capacitors 1928-1371-ND
2200pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET) Radial

2200pF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET) Radial

Buy Now Datasheet
Film Capacitors FKS3D012202B00MSSD
CAP FILM 2200PF 20% 100VDC RAD

CAP FILM 2200PF 20% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors FKS3D012202B00MSSD
CAP FILM 2200PF 20% 100VDC RAD

CAP FILM 2200PF 20% 100VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1371-ND FKS3D012202B00MSSD FKS3D012202B00MSSD
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Polyethylene Terephthalate (PET) Polyester; Polyester, Polyethylene Terephthalate (PET)
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Film Paper Film Capacitors - 104PSB122K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C11AH6R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details