FKS 3 2200 PF 100 VDC 3X8.5X10 P
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | FKS3D012202B00KSSD |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | High Pulse, DV/DT |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |