WIMA Film Capacitors FKS2G011001A00MSSD

Description
1000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET) Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1368-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1368-ND
Film Capacitors 1928-1368-ND
1000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET) Radial

1000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET) Radial

Buy Now Datasheet
Capacitors - Film Capacitors FKS2G011001A00MSSD
CAP FILM 1000PF 20% 400VDC RAD

CAP FILM 1000PF 20% 400VDC RAD

Supplier's Site
Film Capacitors FKS2G011001A00MSSD
CAP FILM 1000PF 20% 400VDC RAD

CAP FILM 1000PF 20% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1368-ND FKS2G011001A00MSSD FKS2G011001A00MSSD
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Polyethylene Terephthalate (PET) Polyester; Polyester, Polyethylene Terephthalate (PET)
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers