1000pF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET) Radial
CAP FILM 1000PF 5% 250VDC RAD
CAP FILM 1000PF 5% 250VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1360-ND | FKS2F011001A00JSSD | FKS2F011001A00JSSD |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET) | Polyester; Polyester, Polyethylene Terephthalate (PET) |
| Capacitance Tolerance | 5 (+/- %) |