WIMA Film Capacitors FKS2D016801A00KSSD

Description
FKS 2 6800 PF 100 VDC 2.5X6.5X7.
Request a Quote Datasheet
Description
FKS 2 6800 PF 100 VDC 2.5X6.5X7.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKS2D016801A00KSSD-ND - DigiKey
Thief River Falls, MN, United States
FKS 2 6800 PF 100 VDC 2.5X6.5X7.

FKS 2 6800 PF 100 VDC 2.5X6.5X7.

Buy Now Datasheet
Capacitors - Film Capacitors - FKS2D016801A00KSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKS2D016801A00KSSD
Capacitors - Film Capacitors FKS2D016801A00KSSD
FKS 2 6800 PF 100 VDC 2.5X6.5X7.

FKS 2 6800 PF 100 VDC 2.5X6.5X7.

Supplier's Site
Capacitor, Film, 6800Pf, 100V, Radial; Dielectric Type Wima - 25M9478 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, 6800Pf, 100V, Radial; Dielectric Type Wima
25M9478
Capacitor, Film, 6800Pf, 100V, Radial; Dielectric Type Wima 25M9478
CAPACITOR, FILM, 6800PF, 100V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 10%; Typical Applications:Pulse; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAPACITOR, FILM, 6800PF, 100V, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 10%; Typical Applications:Pulse; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKS2D016801A00KSSD-ND FKS2D016801A00KSSD 25M9478
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor, Film, 6800Pf, 100V, Radial; Dielectric Type Wima
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Polyethylene Terephthalate (PET) Film / Foil PET
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1733431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details