WIMA Film Capacitors FKS2D011001A00JSSD

Description
FKS 2 1000 PF 100 VDC 2.5X6.5X7.
Request a Quote Datasheet
Description
FKS 2 1000 PF 100 VDC 2.5X6.5X7.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKS2D011001A00JSSD-ND - DigiKey
Thief River Falls, MN, United States
FKS 2 1000 PF 100 VDC 2.5X6.5X7.

FKS 2 1000 PF 100 VDC 2.5X6.5X7.

Buy Now Datasheet
Capacitors - Film Capacitors - FKS2D011001A00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKS2D011001A00JSSD
Capacitors - Film Capacitors FKS2D011001A00JSSD
FKS 2 1000 PF 100 VDC 2.5X6.5X7.

FKS 2 1000 PF 100 VDC 2.5X6.5X7.

Supplier's Site
Film Capacitor, Fks2 Series, 1000 Pf, 5%, Pet (Polyester), 100 V Rohs Compliant Wima - 46T6654 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Fks2 Series, 1000 Pf, 5%, Pet (Polyester), 100 V Rohs Compliant Wima
46T6654
Film Capacitor, Fks2 Series, 1000 Pf, 5%, Pet (Polyester), 100 V Rohs Compliant Wima 46T6654
Film Capacitor, FKS2 Series, 1000 pF, 5%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, FKS2 Series, 1000 pF, 5%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKS2D011001A00JSSD-ND FKS2D011001A00JSSD 46T6654
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, Fks2 Series, 1000 Pf, 5%, Pet (Polyester), 100 V Rohs Compliant Wima
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Polyethylene Terephthalate (PET)
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers