WIMA Film Capacitors FKP4O121004C00MSSD

Description
10000pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP) Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1339-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1339-ND
Film Capacitors 1928-1339-ND
10000pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP) Radial

10000pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors FKP4O121004C00MSSD
CAP FILM 10000PF 20% 1KVDC RAD

CAP FILM 10000PF 20% 1KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors FKP4O121004C00MSSD
CAP FILM 10000PF 20% 1KVDC RAD

CAP FILM 10000PF 20% 1KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1339-ND FKP4O121004C00MSSD FKP4O121004C00MSSD
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers