FKP 3 100 PF 1000 VDC 3X8.5X10 P
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | FKP3O101002B00JSSD |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | High Frequency; High Frequency, Switching; High Pulse, DV/DT |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |