WIMA Film Capacitors FKP3J001502B00JSC9

Description
150pF Film Capacitor 300V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
150pF Film Capacitor 300V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1321-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1321-ND
Film Capacitors 1928-1321-ND
150pF Film Capacitor 300V 630V Polypropylene (PP) Radial

150pF Film Capacitor 300V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors FKP3J001502B00JSC9
CAP FILM 150PF 5% 630VDC RAD

CAP FILM 150PF 5% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors FKP3J001502B00JSC9
CAP FILM 150PF 5% 630VDC RAD

CAP FILM 150PF 5% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1321-ND FKP3J001502B00JSC9 FKP3J001502B00JSC9
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details