3300pF Film Capacitor 250V 400V Polypropylene (PP) Radial
CAP FILM 3300PF 5% 400VDC RAD
CAP FILM 3300PF 5% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1315-ND | FKP3G013303D00JSSD | FKP3G013303D00JSSD |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |