WIMA Film Capacitors FKP2O100681D00JSSD

Description
FKP 2 68 PF 1000 VDC 4.5X6X7.2 P
Request a Quote Datasheet
Description
FKP 2 68 PF 1000 VDC 4.5X6X7.2 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP2O100681D00JSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 68 PF 1000 VDC 4.5X6X7.2 P

FKP 2 68 PF 1000 VDC 4.5X6X7.2 P

Buy Now Datasheet
Film Capacitor, 68Pf, 1 Kv, 5%, Radial; Dielectric Type Wima - 74M1161 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 68Pf, 1 Kv, 5%, Radial; Dielectric Type Wima
74M1161
Film Capacitor, 68Pf, 1 Kv, 5%, Radial; Dielectric Type Wima 74M1161
FILM CAPACITOR, 68PF, 1 kV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:68pF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 68PF, 1 kV, 5%, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:68pF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors FKP2O100681D00JSSD
FKP 2 68 PF 1000 VDC 4.5X6X7.2 P

FKP 2 68 PF 1000 VDC 4.5X6X7.2 P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKP2O100681D00JSSD-ND 74M1161 FKP2O100681D00JSSD
Product Name Film Capacitors Film Capacitor, 68Pf, 1 Kv, 5%, Radial; Dielectric Type Wima Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Film / Foil PP Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers