WIMA Film Capacitors FKP2O100331D00JI00

Description
FKP 2 33 PF 1000 VDC 4.5X6X7.2 P
Request a Quote Datasheet
Description
FKP 2 33 PF 1000 VDC 4.5X6X7.2 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP2O100331D00JI00TR-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 33 PF 1000 VDC 4.5X6X7.2 P

FKP 2 33 PF 1000 VDC 4.5X6X7.2 P

Buy Now Datasheet
Capacitors - Film Capacitors - FKP2O100331D00JI00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP2O100331D00JI00
Capacitors - Film Capacitors FKP2O100331D00JI00
FKP 2 33 PF 1000 VDC 4.5X6X7.2 P

FKP 2 33 PF 1000 VDC 4.5X6X7.2 P

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1928-FKP2O100331D00JI00TR-ND FKP2O100331D00JI00
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - C11AH5R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details