FKP 2 0.01 F 630 VDC 8.5X10X7.2
FKP 2 0.01 F 630 VDC 8.5X10X7.2
Film Capacitor, FKP2 Series, 0.01 F, 2.5%, PP (Polypropylene), 630 V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-FKP2J021001L00HSSD-ND | FKP2J021001L00HSSD | 46T6650 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Fkp2 Series, 0.01 F, 2.5%, Pp (Polypropylene), 630 V Rohs Compliant Wima |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) |