WIMA Film Capacitors FKP2D022201L00JSSD

Description
0.022µF Film Capacitor 63V 100V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 63V 100V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1248-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1248-ND
Film Capacitors 1928-1248-ND
0.022µF Film Capacitor 63V 100V Polypropylene (PP) Radial

0.022µF Film Capacitor 63V 100V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - FKP2D022201L00JSSD - 919148-FKP2D022201L00JSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - FKP2D022201L00JSSD
919148-FKP2D022201L00JSSD
Film Capacitors - FKP2D022201L00JSSD 919148-FKP2D022201L00JSSD
Manufacturer: WIMA Win Source Part Number: 919148-FKP2D022201L0 0JSSD Operating Temperature Range: -55°C ~ 100°C Features: 0.022 µF Film Capacitor 63V 100V Polypropylene (PP) Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.25.0010

Manufacturer: WIMA
Win Source Part Number: 919148-FKP2D022201L00JSSD
Operating Temperature Range: -55°C ~ 100°C
Features: 0.022 µF Film Capacitor 63V 100V Polypropylene (PP) Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.25.0010

Buy Now Datasheet
Capacitors - Film Capacitors FKP2D022201L00JSSD
CAP FILM 0.022UF 5% 100VDC RAD

CAP FILM 0.022UF 5% 100VDC RAD

Supplier's Site
Film Capacitors FKP2D022201L00JSSD
CAP FILM 0.022UF 5% 100VDC RAD

CAP FILM 0.022UF 5% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-1248-ND 919148-FKP2D022201L00JSSD FKP2D022201L00JSSD FKP2D022201L00JSSD
Product Name Film Capacitors Film Capacitors - FKP2D022201L00JSSD Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - C11AH1R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details