WIMA Film Capacitors FKP2D011001D00JSSD

Description
FKP 2 1000 PF 100 VDC 4.5X6X7.2
Request a Quote Datasheet
Description
FKP 2 1000 PF 100 VDC 4.5X6X7.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP2D011001D00JSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 1000 PF 100 VDC 4.5X6X7.2

FKP 2 1000 PF 100 VDC 4.5X6X7.2

Buy Now Datasheet
Film Capacitor, 1000Pf, 100V 5%; Dielectric Type Wima - 86K8549 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1000Pf, 100V 5%; Dielectric Type Wima
86K8549
Film Capacitor, 1000Pf, 100V 5%; Dielectric Type Wima 86K8549
FILM CAPACITOR, 1000pF, 100V 5%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 1000pF, 100V 5%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1928-FKP2D011001D00JSSD-ND 86K8549
Product Name Film Capacitors Film Capacitor, 1000Pf, 100V 5%; Dielectric Type Wima
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications High Frequency
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Film / Foil PP
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH120K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details