WIMA Film Capacitors FKP2D011001D00HSSD

Description
FKP 2 1000 PF 100 VDC 4.5X6X7.2
Request a Quote Datasheet
Description
FKP 2 1000 PF 100 VDC 4.5X6X7.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP2D011001D00HSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 1000 PF 100 VDC 4.5X6X7.2

FKP 2 1000 PF 100 VDC 4.5X6X7.2

Buy Now Datasheet
Capacitors - Film Capacitors - FKP2D011001D00HSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP2D011001D00HSSD
Capacitors - Film Capacitors FKP2D011001D00HSSD
FKP 2 1000 PF 100 VDC 4.5X6X7.2

FKP 2 1000 PF 100 VDC 4.5X6X7.2

Supplier's Site
Film Capacitor, 1000Pf, 100V, Radial 2.5%; Dielectric Type Wima - 46T6646 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1000Pf, 100V, Radial 2.5%; Dielectric Type Wima
46T6646
Film Capacitor, 1000Pf, 100V, Radial 2.5%; Dielectric Type Wima 46T6646
FILM CAPACITOR, 1000PF, 100V, RADIAL 2.5%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 2.5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 1000PF, 100V, RADIAL 2.5%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 2.5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKP2D011001D00HSSD-ND FKP2D011001D00HSSD 46T6646
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 1000Pf, 100V, Radial 2.5%; Dielectric Type Wima
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Film / Foil PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 103PSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details