WIMA Film Capacitors FKP2D006801D00KSSD

Description
680pF Film Capacitor 63V 100V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
680pF Film Capacitor 63V 100V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1238-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1238-ND
Film Capacitors 1928-1238-ND
680pF Film Capacitor 63V 100V Polypropylene (PP) Radial

680pF Film Capacitor 63V 100V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors FKP2D006801D00KSSD
CAP FILM 680PF 10% 100VDC RAD

CAP FILM 680PF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors FKP2D006801D00KSSD
CAP FILM 680PF 10% 100VDC RAD

CAP FILM 680PF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1238-ND FKP2D006801D00KSSD FKP2D006801D00KSSD
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105RMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers