WIMA Film Capacitors FKP2D002201D00JSSD

Description
FKP 2 220 PF 100 VDC 4.5X6X7.2 P
Request a Quote Datasheet
Description
FKP 2 220 PF 100 VDC 4.5X6X7.2 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP2D002201D00JSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 220 PF 100 VDC 4.5X6X7.2 P

FKP 2 220 PF 100 VDC 4.5X6X7.2 P

Buy Now Datasheet
Capacitors - Film Capacitors - FKP2D002201D00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP2D002201D00JSSD
Capacitors - Film Capacitors FKP2D002201D00JSSD
FKP 2 220 PF 100 VDC 4.5X6X7.2 P

FKP 2 220 PF 100 VDC 4.5X6X7.2 P

Supplier's Site
Film Capacitor, 220Pf, 100V, Radial 5%; Dielectric Type Wima - 25M9473 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 220Pf, 100V, Radial 5%; Dielectric Type Wima
25M9473
Film Capacitor, 220Pf, 100V, Radial 5%; Dielectric Type Wima 25M9473
FILM CAPACITOR, 220PF, 100V, RADIAL 5%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:220pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 220PF, 100V, RADIAL 5%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:220pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKP2D002201D00JSSD-ND FKP2D002201D00JSSD 25M9473
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 220Pf, 100V, Radial 5%; Dielectric Type Wima
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Packing Method Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details