WIMA Film Capacitors - FKP2D002201D00HSSD FKP2D002201D00HSSD

Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104663-FKP2D002201D 00HSSD Packaging: Bulk Termination: Radial Length: 7.2 mm Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 2.5 % Height: 6 mm Width: 4.5 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): PFR5221H100J11L4BULK ; FKP2O102201D00JSSD; FKP1U002204B00KSSD; R76QD0220SE00J; FKP1T002204B00KSSD; R76UI0220SE00J; PFR5221J1000J11L4BUL K; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 4.5 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 63 V Voltage Rating (DC): 100 V Lead Pitch: 5 mm Dielectric: PP Lead Diameter: 500 µm
Request a Quote Datasheet
Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104663-FKP2D002201D 00HSSD Packaging: Bulk Termination: Radial Length: 7.2 mm Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 2.5 % Height: 6 mm Width: 4.5 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): PFR5221H100J11L4BULK ; FKP2O102201D00JSSD; FKP1U002204B00KSSD; R76QD0220SE00J; FKP1T002204B00KSSD; R76UI0220SE00J; PFR5221J1000J11L4BUL K; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 4.5 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 63 V Voltage Rating (DC): 100 V Lead Pitch: 5 mm Dielectric: PP Lead Diameter: 500 µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FKP2D002201D00HSSD - 1104663-FKP2D002201D00HSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - FKP2D002201D00HSSD
1104663-FKP2D002201D00HSSD
Film Capacitors - FKP2D002201D00HSSD 1104663-FKP2D002201D00HSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104663-FKP2D002201D 00HSSD Packaging: Bulk Termination: Radial Length: 7.2 mm Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: 2.5 % Height: 6 mm Width: 4.5 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): PFR5221H100J11L4BULK ; FKP2O102201D00JSSD; FKP1U002204B00KSSD; R76QD0220SE00J; FKP1T002204B00KSSD; R76UI0220SE00J; PFR5221J1000J11L4BUL K; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 4.5 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 63 V Voltage Rating (DC): 100 V Lead Pitch: 5 mm Dielectric: PP Lead Diameter: 500 µm

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104663-FKP2D002201D00HSSD
Packaging: Bulk
Termination: Radial
Length: 7.2 mm
Mounting: SMD (SMT)
Capacitance: 220 pF
Tolerance: 2.5 %
Height: 6 mm
Width: 4.5 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): PFR5221H100J11L4BULK; FKP2O102201D00JSSD; FKP1U002204B00KSSD; R76QD0220SE00J; FKP1T002204B00KSSD; R76UI0220SE00J; PFR5221J1000J11L4BULK;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 4.5 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 63 V
Voltage Rating (DC): 100 V
Lead Pitch: 5 mm
Dielectric: PP
Lead Diameter: 500 µm

Buy Now
Film Capacitors - 1928-FKP2D002201D00HSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 220 PF 100 VDC 4.5X6X7.2 P

FKP 2 220 PF 100 VDC 4.5X6X7.2 P

Buy Now Datasheet
Capacitors - Film Capacitors - FKP2D002201D00HSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP2D002201D00HSSD
Capacitors - Film Capacitors FKP2D002201D00HSSD
FKP 2 220 PF 100 VDC 4.5X6X7.2 P

FKP 2 220 PF 100 VDC 4.5X6X7.2 P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1104663-FKP2D002201D00HSSD 1928-FKP2D002201D00HSSD-ND FKP2D002201D00HSSD
Product Name Film Capacitors - FKP2D002201D00HSSD Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers