WIMA Film Capacitors FKP2D001501D00JSSD

Description
FKP 2 150 PF 100 VDC 4.5X6X7.2 P
Request a Quote Datasheet
Description
FKP 2 150 PF 100 VDC 4.5X6X7.2 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP2D001501D00JSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 150 PF 100 VDC 4.5X6X7.2 P

FKP 2 150 PF 100 VDC 4.5X6X7.2 P

Buy Now Datasheet
Film Capacitor, 150Pf, 100V, Radial 5%; Dielectric Type Wima - 94M7295 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 150Pf, 100V, Radial 5%; Dielectric Type Wima
94M7295
Film Capacitor, 150Pf, 100V, Radial 5%; Dielectric Type Wima 94M7295
FILM CAPACITOR, 150PF, 100V, RADIAL 5%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:150pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 150PF, 100V, RADIAL 5%; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:150pF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - FKP2D001501D00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP2D001501D00JSSD
Capacitors - Film Capacitors FKP2D001501D00JSSD
FKP 2 150 PF 100 VDC 4.5X6X7.2 P

FKP 2 150 PF 100 VDC 4.5X6X7.2 P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKP2D001501D00JSSD-ND 94M7295 FKP2D001501D00JSSD
Product Name Film Capacitors Film Capacitor, 150Pf, 100V, Radial 5%; Dielectric Type Wima Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Packing Method Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details