WIMA Film Capacitors FKP2C013301D00HSSD

Description
FKP 2 3300 PF 63 VDC 4.5X6X7.2 P
Request a Quote Datasheet
Description
FKP 2 3300 PF 63 VDC 4.5X6X7.2 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-FKP2C013301D00HSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 2 3300 PF 63 VDC 4.5X6X7.2 P

FKP 2 3300 PF 63 VDC 4.5X6X7.2 P

Buy Now Datasheet
Film Capacitor, Fkp2 Series, 3300 Pf, 2.5%, Pp (Polypropylene), 63 V Rohs Compliant Wima - 46T6643 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Fkp2 Series, 3300 Pf, 2.5%, Pp (Polypropylene), 63 V Rohs Compliant Wima
46T6643
Film Capacitor, Fkp2 Series, 3300 Pf, 2.5%, Pp (Polypropylene), 63 V Rohs Compliant Wima 46T6643
Film Capacitor, FKP2 Series, 3300 pF, 2.5%, PP (Polypropylene), 63 V RoHS Compliant: Yes

Film Capacitor, FKP2 Series, 3300 pF, 2.5%, PP (Polypropylene), 63 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - FKP2C013301D00HSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP2C013301D00HSSD
Capacitors - Film Capacitors FKP2C013301D00HSSD
FKP 2 3300 PF 63 VDC 4.5X6X7.2 P

FKP 2 3300 PF 63 VDC 4.5X6X7.2 P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-FKP2C013301D00HSSD-ND 46T6643 FKP2C013301D00HSSD
Product Name Film Capacitors Film Capacitor, Fkp2 Series, 3300 Pf, 2.5%, Pp (Polypropylene), 63 V Rohs Compliant Wima Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF2R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers