WIMA Film Capacitors - FKP1U014705F00JSSD FKP1U014705F00JSSD

Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224499-FKP1U014705F 00JSSD Packaging: Bulk Termination: Radial Voltage Rating: 2 kV Length: 26.5 mm Capacitance: 4.7 nF Tolerance: 5 % Height: 18.5 mm Width: 8.5 mm Categories: Film Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 8.5 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 700 V Voltage Rating (DC): 2 kV Lead Pitch: 22.5 mm Dielectric: PP Lead Diameter: 800 µm Max Operating Temperature: 100 °C
Request a Quote Datasheet
Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224499-FKP1U014705F 00JSSD Packaging: Bulk Termination: Radial Voltage Rating: 2 kV Length: 26.5 mm Capacitance: 4.7 nF Tolerance: 5 % Height: 18.5 mm Width: 8.5 mm Categories: Film Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 8.5 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 700 V Voltage Rating (DC): 2 kV Lead Pitch: 22.5 mm Dielectric: PP Lead Diameter: 800 µm Max Operating Temperature: 100 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FKP1U014705F00JSSD - 1224499-FKP1U014705F00JSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - FKP1U014705F00JSSD
1224499-FKP1U014705F00JSSD
Film Capacitors - FKP1U014705F00JSSD 1224499-FKP1U014705F00JSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1224499-FKP1U014705F 00JSSD Packaging: Bulk Termination: Radial Voltage Rating: 2 kV Length: 26.5 mm Capacitance: 4.7 nF Tolerance: 5 % Height: 18.5 mm Width: 8.5 mm Categories: Film Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 8.5 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 700 V Voltage Rating (DC): 2 kV Lead Pitch: 22.5 mm Dielectric: PP Lead Diameter: 800 µm Max Operating Temperature: 100 °C

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224499-FKP1U014705F00JSSD
Packaging: Bulk
Termination: Radial
Voltage Rating: 2 kV
Length: 26.5 mm
Capacitance: 4.7 nF
Tolerance: 5 %
Height: 18.5 mm
Width: 8.5 mm
Categories: Film Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Depth: 8.5 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 700 V
Voltage Rating (DC): 2 kV
Lead Pitch: 22.5 mm
Dielectric: PP
Lead Diameter: 800 µm
Max Operating Temperature: 100 °C

Buy Now
Film Capacitors - 1928-FKP1U014705F00JSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 1 4700 PF 2000 VDC 8.5X18.5X

FKP 1 4700 PF 2000 VDC 8.5X18.5X

Buy Now Datasheet
Capacitors - Film Capacitors FKP1U014705F00JSSD
FKP 1 4700 PF 2000 VDC 8.5X18.5X

FKP 1 4700 PF 2000 VDC 8.5X18.5X

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1224499-FKP1U014705F00JSSD 1928-FKP1U014705F00JSSD-ND FKP1U014705F00JSSD
Product Name Film Capacitors - FKP1U014705F00JSSD Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
RoHS Compliant Yes
Capacitance Range 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 103PPR102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details