WIMA Film Capacitors - FKP1T031007E00JYSD FKP1T031007E00JYSD

Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059212-FKP1T031007E 00JYSD Termination: Radial Capacitance: 100 nF Tolerance: 5 % Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 650 V Voltage Rating (DC): 1.6 kV Lead Pitch: 37.5 mm Dielectric: PP
Request a Quote Datasheet
Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059212-FKP1T031007E 00JYSD Termination: Radial Capacitance: 100 nF Tolerance: 5 % Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 650 V Voltage Rating (DC): 1.6 kV Lead Pitch: 37.5 mm Dielectric: PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FKP1T031007E00JYSD - 1059212-FKP1T031007E00JYSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - FKP1T031007E00JYSD
1059212-FKP1T031007E00JYSD
Film Capacitors - FKP1T031007E00JYSD 1059212-FKP1T031007E00JYSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059212-FKP1T031007E 00JYSD Termination: Radial Capacitance: 100 nF Tolerance: 5 % Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 650 V Voltage Rating (DC): 1.6 kV Lead Pitch: 37.5 mm Dielectric: PP

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059212-FKP1T031007E00JYSD
Termination: Radial
Capacitance: 100 nF
Tolerance: 5 %
Categories: Film Capacitors
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 650 V
Voltage Rating (DC): 1.6 kV
Lead Pitch: 37.5 mm
Dielectric: PP

Buy Now
Singapore, Singapore
1uF 1600V Capacitor
62-FKP1T031007E00JYSD
1uF 1600V Capacitor 62-FKP1T031007E00JYSD
Film Capacitors .1uF 1600V 5% PCM37.5 Product overview: FKP1T031007E00JYSD from WIMA is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FKP1T031007E00JYS D can be used for catalog matching and distributor lookup.

Film Capacitors .1uF 1600V 5% PCM37.5 Product overview: FKP1T031007E00JYSD from WIMA is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FKP1T031007E00JYSD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1059212-FKP1T031007E00JYSD 62-FKP1T031007E00JYSD
Product Name Film Capacitors - FKP1T031007E00JYSD 1uF 1600V Capacitor
Technology Film Capacitors
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details