WIMA Film Capacitors FKP1T013305B00KSSD

Description
3300pF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3300pF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1145-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1145-ND
Film Capacitors 1928-1145-ND
3300pF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

3300pF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - FKP1T013305B00KSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP1T013305B00KSSD
Capacitors - Film Capacitors FKP1T013305B00KSSD
CAP FILM 3300PF 10% 1.6KVDC RAD

CAP FILM 3300PF 10% 1.6KVDC RAD

Supplier's Site
Film Capacitor, Fkp1 Series, 3300 Pf, 10%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Wima - 46T6629 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Fkp1 Series, 3300 Pf, 10%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Wima
46T6629
Film Capacitor, Fkp1 Series, 3300 Pf, 10%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Wima 46T6629
Film Capacitor, FKP1 Series, 3300 pF, 10%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes

Film Capacitor, FKP1 Series, 3300 pF, 10%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes

Supplier's Site
Film Capacitor, Polypropylene, 1600V, 10% +Tol, 10% -Tol, 0.0033Uf, Through Hole Mount Wima - 23AK2388 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Polypropylene, 1600V, 10% +Tol, 10% -Tol, 0.0033Uf, Through Hole Mount Wima
23AK2388
Film Capacitor, Polypropylene, 1600V, 10% +Tol, 10% -Tol, 0.0033Uf, Through Hole Mount Wima 23AK2388
FILM CAPACITOR, POLYPROPYLENE, 1600V, 10% +TOL, 10% -TOL, 0.0033UF, THROUGH HOLE MOUNT

FILM CAPACITOR, POLYPROPYLENE, 1600V, 10% +TOL, 10% -TOL, 0.0033UF, THROUGH HOLE MOUNT

Supplier's Site
Film Capacitors FKP1T013305B00KSSD
CAP FILM 3300PF 10% 1.6KVDC RAD

CAP FILM 3300PF 10% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1928-1145-ND FKP1T013305B00KSSD 46T6629 23AK2388 FKP1T013305B00KSSD
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, Fkp1 Series, 3300 Pf, 10%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Wima Film Capacitor, Polypropylene, 1600V, 10% +Tol, 10% -Tol, 0.0033Uf, Through Hole Mount Wima Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details