WIMA Film Capacitors FKP1T001004B00KSSD

Description
Capacitor/radial 100pF ±10% 1600VDC/650V
Request a Quote Datasheet
Description
Capacitor/radial 100pF ±10% 1600VDC/650V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2835171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2835171
Film Capacitors 2835171
Capacitor/radial 100pF ±10% 1600VDC/650V

Capacitor/radial 100pF ±10% 1600VDC/650V

Supplier's Site
Film Capacitors - 1928-FKP1T001004B00KSSD-ND - DigiKey
Thief River Falls, MN, United States
FKP 1 100 PF 1600 VDC 5X11X18 PC

FKP 1 100 PF 1600 VDC 5X11X18 PC

Buy Now Datasheet
Capacitors - Film Capacitors - FKP1T001004B00KSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FKP1T001004B00KSSD
Capacitors - Film Capacitors FKP1T001004B00KSSD
FKP 1 100 PF 1600 VDC 5X11X18 PC

FKP 1 100 PF 1600 VDC 5X11X18 PC

Supplier's Site
Film Capacitor, Fkp1 Series, 100 Pf, 10%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Wima - 46T6622 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Fkp1 Series, 100 Pf, 10%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Wima
46T6622
Film Capacitor, Fkp1 Series, 100 Pf, 10%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Wima 46T6622
Film Capacitor, FKP1 Series, 100 pF, 10%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes

Film Capacitor, FKP1 Series, 100 pF, 10%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2835171 1928-FKP1T001004B00KSSD-ND FKP1T001004B00KSSD 46T6622
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitor, Fkp1 Series, 100 Pf, 10%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Wima
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT
RoHS Compliant Yes Yes
Operating Temperature 85 C (185 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details