The WIMA FKP 1 series consists of polypropylene film capacitors designed for high pulse and high frequency applications, with ratings from 400 VDC to 6000 VDC and capacitances from 100 pF to 4.7 μF. The capacitor features self-healing capability, very low dissipation factor (tan δ ≤ 5 × 10⁻⁴ for C ≤ 0.1 μF at 1 kHz), and a temperature range of -55°C to +105°C. It is AEC-Q200 qualified and meets RoHS 2011/65/EU. The part is packaged with tinned wires, has a PCM of 15 mm, and is housed in a solvent-resistant, flame-retardant plastic case with UL 94 V-0 rating. Dimensions are 8 mm width, 15 mm height, and 18 mm length. The series supports capacitance tolerances of ±20% ("M"), ±10% ("K"), and ±5% ("J"). The specific part FKP1R016804F00MSSD matches the 6800 pF, 1250 VDC variant with 2-pin design, bulk packaging, and 6-2 mm pin length.
Manufacturer: AMIS
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Packaging: Bulk
Part Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs |
| Package Type | SOT3 |