Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181388-FKP1R014704D
Packaging: Bulk
Termination: Radial
Voltage Rating: 1.25 kV
Length: 18 mm
Capacitance: 4.7 nF
Tolerance: 10 %
Dielectric Material: Polypropylene
Height: 14 mm
Number of Pins: 2
Width: 7 mm
Dissipation Factor: 0.1 %
Categories: Film Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 7 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 600 V
Voltage Rating (DC): 1.25 kV
REACH SVHC: No SVHC
Lead Pitch: 15 mm
Dielectric: PP
Lead Diameter: 800 µm
Max Operating Temperature: 100 °C
FKP 1 4700 PF 1250 VDC 7X14X18 P
PP Film Capacitor 4.7nF 1.25kV 10% Radial 15mm Pitch 100°C Product overview: FKP1R014704D00KSSD from WIMA is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7nF, 1.25kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7nF, 1.25kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FKP1R014704D00KSS
FKP 1 4700 PF 1250 VDC 7X14X18 P
Film Capacitor, FKP1 Series, 4700 pF, 10%, PP (Polypropylene), 1.25 kV RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1181388-FKP1R014704D00KSSD | 1928-FKP1R014704D00KSSD-ND | 62-FKP1R014704D00KSSD | FKP1R014704D00KSSD | 46T6616 |
| Product Name | Film Capacitors - FKP1R014704D00KSSD | Film Capacitors | 4.7nF 1.25kV Capacitor | Capacitors - Film Capacitors | Film Capacitor, Fkp1 Series, 4700 Pf, 10%, Pp (Polypropylene), 1.25 Kv Rohs Compliant Wima |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 1250 volts | 1250 volts | 1250 volts |